Panduit Corp. Spiral Wrap, Expandable Sleeving SE150PSC-LR0

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14064-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14064-ND
Spiral Wrap, Expandable Sleeving 298-14064-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Expandable, 38.1Mm, Black, 50Ft; Sleeving / Tubing Type Panduit - 39M3233 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 38.1Mm, Black, 50Ft; Sleeving / Tubing Type Panduit
39M3233
Sleeving, Expandable, 38.1Mm, Black, 50Ft; Sleeving / Tubing Type Panduit 39M3233
SLEEVING, EXPANDABLE, 38.1MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 38.1MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:38.1mm; Length - Metric:15.24m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14064-ND 39M3233
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 38.1Mm, Black, 50Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details