Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE12PFR-TR8

Description
Win Source Part Number: 1308609-SE12PFR-TR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 200' (60.96m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.024" (0.61mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.125" (3.18mm) Diameter - Inside, Expanded: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23485,SE12PFR-TR 8 Base Product Number: SE12
Request a Quote Datasheet
Description
Win Source Part Number: 1308609-SE12PFR-TR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 200' (60.96m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.024" (0.61mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.125" (3.18mm) Diameter - Inside, Expanded: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23485,SE12PFR-TR 8 Base Product Number: SE12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308609-SE12PFR-TR8
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308609-SE12PFR-TR8
Win Source Part Number: 1308609-SE12PFR-TR8 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Gray, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 200' (60.96m) Material Flammability Rating: UL VW-1 Standard Package: 4 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.024" (0.61mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 0.125" (3.18mm) Diameter - Inside, Expanded: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-23485,SE12PFR-TR 8 Base Product Number: SE12

Win Source Part Number: 1308609-SE12PFR-TR8
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Gray, White
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 200' (60.96m)
Material Flammability Rating: UL VW-1
Standard Package: 4
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.024" (0.61mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.125" (3.18mm)
Diameter - Inside, Expanded: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: 298-23485,SE12PFR-TR8
Base Product Number: SE12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308609-SE12PFR-TR8
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details