Win Source Part Number: 1308558-SE12PFR-MR8
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Gray, White
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 1000' (304.80m)
Material Flammability Rating: UL VW-1
Standard Package: 1
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.024" (0.61mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 0.125" (3.18mm)
Diameter - Inside, Expanded: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308558-SE12PFR-MR8 |
| Product Name | Cables, Wires - Management - Spiral Wrap, Expandable Sleeving |