Panduit Corp. Spiral Wrap, Expandable Sleeving SE12P-TR0

Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14058-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14058-ND
Spiral Wrap, Expandable Sleeving 298-14058-ND
Sleeve X 200' (60.96m) Black

Sleeve X 200' (60.96m) Black

Buy Now Datasheet
Sleeving, Expandable, 3.2Mm, Black, 200Ft; Sleeving / Tubing Type Panduit - 97B2970 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 3.2Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
97B2970
Sleeving, Expandable, 3.2Mm, Black, 200Ft; Sleeving / Tubing Type Panduit 97B2970
SLEEVING, EXPANDABLE, 3.2MM, BLACK, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.2mm; Length - Metric:61m; Length - Imperial:200ft; Colour:BlackRoHS Compliant: Yes

SLEEVING, EXPANDABLE, 3.2MM, BLACK, 200FT; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:3.2mm; Length - Metric:61m; Length - Imperial:200ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14058-ND 97B2970
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable, 3.2Mm, Black, 200Ft; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-05-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details