Panduit Corp. Spiral Wrap, Expandable Sleeving SE125PSC-LR0

Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14057-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14057-ND
Spiral Wrap, Expandable Sleeving 298-14057-ND
Sleeve X 50.00' (15.24m) Black

Sleeve X 50.00' (15.24m) Black

Buy Now Datasheet
Sleeving, Braided, 38.1 Mm, Pet (Polyethylene Terephthalate), Black, 15.24 M Rohs Compliant Panduit - 62M5187 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braided, 38.1 Mm, Pet (Polyethylene Terephthalate), Black, 15.24 M Rohs Compliant Panduit
62M5187
Sleeving, Braided, 38.1 Mm, Pet (Polyethylene Terephthalate), Black, 15.24 M Rohs Compliant Panduit 62M5187
Sleeving, Braided, 38.1 mm, PET (Polyethylene Terephthalate), Black, 15.24 m RoHS Compliant: Yes

Sleeving, Braided, 38.1 mm, PET (Polyethylene Terephthalate), Black, 15.24 m RoHS Compliant: Yes

Supplier's Site Datasheet
Sleeving, Expandable, 31.8Mm, Black, 50Ft; Sleeving / Tubing Type Panduit - 39M3232 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 31.8Mm, Black, 50Ft; Sleeving / Tubing Type Panduit
39M3232
Sleeving, Expandable, 31.8Mm, Black, 50Ft; Sleeving / Tubing Type Panduit 39M3232
SLEEVING, EXPANDABLE, 31.8MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.8mm; Length - Metric:15.2m; Length - Imperial:50ft RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 31.8MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.8mm; Length - Metric:15.2m; Length - Imperial:50ft RoHS Compliant: Yes

Supplier's Site
Fray Resistant Braided Expandable Sleeving - 70044732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fray Resistant Braided Expandable Sleeving
70044732
Fray Resistant Braided Expandable Sleeving 70044732
Fray Resistant Braided Expandable Sleeving

Fray Resistant Braided Expandable Sleeving

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-14057-ND 62M5187 39M3232 70044732
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Braided, 38.1 Mm, Pet (Polyethylene Terephthalate), Black, 15.24 M Rohs Compliant Panduit Sleeving, Expandable, 31.8Mm, Black, 50Ft; Sleeving / Tubing Type Panduit Fray Resistant Braided Expandable Sleeving
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details