Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE125PSC-LR0

Description
Win Source Part Number: 1308574-SE125PSC-LR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 50.00' (15.24m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-14057,0749838169 3,SE125PSC-LR0 Base Product Number: SE125
Request a Quote Datasheet
Description
Win Source Part Number: 1308574-SE125PSC-LR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 50.00' (15.24m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-14057,0749838169 3,SE125PSC-LR0 Base Product Number: SE125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308574-SE125PSC-LR0
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308574-SE125PSC-LR0
Win Source Part Number: 1308574-SE125PSC-LR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 50.00' (15.24m) Material Flammability Rating: UL94 V-0 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-14057,0749838169 3,SE125PSC-LR0 Base Product Number: SE125

Win Source Part Number: 1308574-SE125PSC-LR0
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Black
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 50.00' (15.24m)
Material Flammability Rating: UL94 V-0
Standard Package: 1
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 1.250" (31.75mm)
Diameter - Inside, Expanded: 1.500" (38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: 298-14057,07498381693,SE125PSC-LR0
Base Product Number: SE125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308574-SE125PSC-LR0
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details