Panduit Corp. Spiral Wrap, Expandable Sleeving SE125PFR-TR0

Description
Sleeve X 200' (60.96m) Black, White
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14056-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14056-ND
Spiral Wrap, Expandable Sleeving 298-14056-ND
Sleeve X 200' (60.96m) Black, White

Sleeve X 200' (60.96m) Black, White

Buy Now Datasheet
Braided, Pet, 31.8Mm, Blk; Sleeving / Tubing Type Panduit - 66H4000 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pet, 31.8Mm, Blk; Sleeving / Tubing Type Panduit
66H4000
Braided, Pet, 31.8Mm, Blk; Sleeving / Tubing Type Panduit 66H4000
BRAIDED, PET, 31.8MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.8mm; Length - Metric:60.96m; Length - Imperial:200ft; Product Range:- RoHS Compliant: Yes

BRAIDED, PET, 31.8MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.8mm; Length - Metric:60.96m; Length - Imperial:200ft; Product Range:- RoHS Compliant: Yes

Supplier's Site
Braided, Pet, 31.8Mm, Blk; Sleeving / Tubing Type Panduit - 61AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pet, 31.8Mm, Blk; Sleeving / Tubing Type Panduit
61AC8199
Braided, Pet, 31.8Mm, Blk; Sleeving / Tubing Type Panduit 61AC8199
BRAIDED, PET, 31.8MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.8mm; Length - Metric:60.96m; Length - Imperial:200ft; Product Range:-; SVHC:NoRoHS Compliant: Yes

BRAIDED, PET, 31.8MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.8mm; Length - Metric:60.96m; Length - Imperial:200ft; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14056-ND 66H4000
Product Name Spiral Wrap, Expandable Sleeving Braided, Pet, 31.8Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Material Polyester (PET / PBT) Polyester (PET / PBT); PET (Polyethylene Terephthalate)
Operating Temperature -70 to 125 C (-94 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details