Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE125PFR-LR0

Description
Win Source Part Number: 1308570-SE125PFR-LR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 50.00' (15.24m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-14055,SE125PFR-L R0 Base Product Number: SE125
Request a Quote Datasheet
Description
Win Source Part Number: 1308570-SE125PFR-LR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 50.00' (15.24m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-14055,SE125PFR-L R0 Base Product Number: SE125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308570-SE125PFR-LR0
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308570-SE125PFR-LR0
Win Source Part Number: 1308570-SE125PFR-LR0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black, White Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 50.00' (15.24m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 298-14055,SE125PFR-L R0 Base Product Number: SE125

Win Source Part Number: 1308570-SE125PFR-LR0
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Black, White
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 50.00' (15.24m)
Material Flammability Rating: UL VW-1
Standard Package: 1
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 1.250" (31.75mm)
Diameter - Inside, Expanded: 1.500" (38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: 298-14055,SE125PFR-LR0
Base Product Number: SE125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308570-SE125PFR-LR0
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details