Panduit Corp. Spiral Wrap, Expandable Sleeving SE125P-TR0

Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet
Description
Sleeve X 200' (60.96m) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-14054-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-14054-ND
Spiral Wrap, Expandable Sleeving 298-14054-ND
Sleeve X 200' (60.96m) Black

Sleeve X 200' (60.96m) Black

Buy Now Datasheet
Braided, Pet, 31.75Mm, Blk; Sleeving / Tubing Type Panduit - 03H8383 - Newark, An Avnet Company
Chicago, IL, United States
Braided, Pet, 31.75Mm, Blk; Sleeving / Tubing Type Panduit
03H8383
Braided, Pet, 31.75Mm, Blk; Sleeving / Tubing Type Panduit 03H8383
BRAIDED, PET, 31.75MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.8mm; Length - Metric:60.96m; Length - Imperial:200ft; Product Range:- RoHS Compliant: Yes

BRAIDED, PET, 31.75MM, BLK; Sleeving / Tubing Type:Braided; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black; Internal Diameter:31.8mm; Length - Metric:60.96m; Length - Imperial:200ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-14054-ND 03H8383
Product Name Spiral Wrap, Expandable Sleeving Braided, Pet, 31.75Mm, Blk; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-01-QB6IN-14 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details