Panduit Corp. Spiral Wrap, Expandable Sleeving - SE125P-LR0 SE125P-LR0

Description
Manufacturer: Panduit Corp Win Source Part Number: 794063-SE125P-LR0 Series: Pan-Wrap SE Type: Sleeving Color: Black Operating Temperature Range: -70°C ~ 125°C Features: Noise Reduction, Vibration Resistant Length: 50.00' (15.24m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Family Name: SE125P Type Attributes: Expandable Categories: Cables, Wires - Management Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) Introduction Date: June 10, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panduit Corp Win Source Part Number: 794063-SE125P-LR0 Series: Pan-Wrap SE Type: Sleeving Color: Black Operating Temperature Range: -70°C ~ 125°C Features: Noise Reduction, Vibration Resistant Length: 50.00' (15.24m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Family Name: SE125P Type Attributes: Expandable Categories: Cables, Wires - Management Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) Introduction Date: June 10, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Spiral Wrap, Expandable Sleeving - SE125P-LR0
794063-SE125P-LR0
Spiral Wrap, Expandable Sleeving - SE125P-LR0 794063-SE125P-LR0
Manufacturer: Panduit Corp Win Source Part Number: 794063-SE125P-LR0 Series: Pan-Wrap SE Type: Sleeving Color: Black Operating Temperature Range: -70°C ~ 125°C Features: Noise Reduction, Vibration Resistant Length: 50.00' (15.24m) Material Flammability Rating: UL94 V-0 Material: Polyethylene Terephthalate (PET), Halogen Free Family Name: SE125P Type Attributes: Expandable Categories: Cables, Wires - Management Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.250" (31.75mm) Diameter - Inside, Expanded: 1.500" (38.10mm) Introduction Date: June 10, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Win Source Part Number: 794063-SE125P-LR0
Series: Pan-Wrap SE
Type: Sleeving
Color: Black
Operating Temperature Range: -70°C ~ 125°C
Features: Noise Reduction, Vibration Resistant
Length: 50.00' (15.24m)
Material Flammability Rating: UL94 V-0
Material: Polyethylene Terephthalate (PET), Halogen Free
Family Name: SE125P
Type Attributes: Expandable
Categories: Cables, Wires - Management
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 1.250" (31.75mm)
Diameter - Inside, Expanded: 1.500" (38.10mm)
Introduction Date: June 10, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 794063-SE125P-LR0
Product Name Spiral Wrap, Expandable Sleeving - SE125P-LR0
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details