Panduit Corp. Cables, Wires - Management - Spiral Wrap, Expandable Sleeving SE100PSFR-CR0

Description
Win Source Part Number: 1308577-SE100PSFR-CR 0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.038" (0.96mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.000" (25.40mm) Diameter - Inside, Expanded: 1.000" (25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Panduit Corp Other Names: 298-23482,SE100PSFR- CR0 Base Product Number: SE100P
Request a Quote Datasheet
Description
Win Source Part Number: 1308577-SE100PSFR-CR 0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.038" (0.96mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.000" (25.40mm) Diameter - Inside, Expanded: 1.000" (25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Panduit Corp Other Names: 298-23482,SE100PSFR- CR0 Base Product Number: SE100P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
1308577-SE100PSFR-CR0
Cables, Wires - Management - Spiral Wrap, Expandable Sleeving 1308577-SE100PSFR-CR0
Win Source Part Number: 1308577-SE100PSFR-CR 0 Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Pan-Wrap™ SE Type: Sleeve Color: Black Features: Noise Reduction, Vibration Resistant Package: Bulk Length: 100' (30.48m) Material Flammability Rating: UL VW-1 Standard Package: 1 Material: Polyethylene Terephthalate (PET), Halogen Free Type Attributes: Expandable Temperature Range - Operating: -70°C ~ 125°C Wall Thickness: 0.038" (0.96mm) Heat Protection: Flame Retardant Abrasion Protection: Abrasion Resistant Environment Protection: UV Resistant Diameter - Inside, Non-Expanded: 1.000" (25.40mm) Diameter - Inside, Expanded: 1.000" (25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8546.90.0000 Mfr: Panduit Corp Other Names: 298-23482,SE100PSFR- CR0 Base Product Number: SE100P

Win Source Part Number: 1308577-SE100PSFR-CR0
Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Series: Pan-Wrap™ SE
Type: Sleeve
Color: Black
Features: Noise Reduction, Vibration Resistant
Package: Bulk
Length: 100' (30.48m)
Material Flammability Rating: UL VW-1
Standard Package: 1
Material: Polyethylene Terephthalate (PET), Halogen Free
Type Attributes: Expandable
Temperature Range - Operating: -70°C ~ 125°C
Wall Thickness: 0.038" (0.96mm)
Heat Protection: Flame Retardant
Abrasion Protection: Abrasion Resistant
Environment Protection: UV Resistant
Diameter - Inside, Non-Expanded: 1.000" (25.40mm)
Diameter - Inside, Expanded: 1.000" (25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8546.90.0000
Mfr: Panduit Corp
Other Names: 298-23482,SE100PSFR-CR0
Base Product Number: SE100P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308577-SE100PSFR-CR0
Product Name Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details