Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCT4/0-1/0

Description
Win Source Part Number: 1285046-SCT4/0-1/0 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Features: Step Up/Step Down Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG to 1/0 AWG Standard Package: 1 Terminal Type: T-Splice, Tap Insulation: Non-Insulated Number of Wire Entries: 3 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391241 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285046-SCT4/0-1/0 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Features: Step Up/Step Down Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG to 1/0 AWG Standard Package: 1 Terminal Type: T-Splice, Tap Insulation: Non-Insulated Number of Wire Entries: 3 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391241 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285046-SCT4/0-1/0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285046-SCT4/0-1/0
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285046-SCT4/0-1/0
Win Source Part Number: 1285046-SCT4/0-1/0 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Features: Step Up/Step Down Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG to 1/0 AWG Standard Package: 1 Terminal Type: T-Splice, Tap Insulation: Non-Insulated Number of Wire Entries: 3 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498391241 Product Status: Obsolete

Win Source Part Number: 1285046-SCT4/0-1/0
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Features: Step Up/Step Down
Termination: Crimp
Package: Bulk
Wire Gauge: 4/0 AWG to 1/0 AWG
Standard Package: 1
Terminal Type: T-Splice, Tap
Insulation: Non-Insulated
Number of Wire Entries: 3
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498391241
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1285046-SCT4/0-1/0
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm M39029 Size 12 Socket - 190867 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
View Details