Panduit Corp. Wire Splice Connectors SCSS6-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-11907-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11907-ND
Wire Splice Connectors 298-11907-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285093-SCSS6-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285093-SCSS6-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285093-SCSS6-L
Win Source Part Number: 1285093-SCSS6-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Blue Termination: Crimp Package: Bulk Wire Gauge: 6 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326579,298-1190 7,SCSS6-L Product Status: Obsolete

Win Source Part Number: 1285093-SCSS6-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Blue
Termination: Crimp
Package: Bulk
Wire Gauge: 6 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498326579,298-11907,SCSS6-L
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11907-ND 1285093-SCSS6-L
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products