Panduit Corp. Wire Splice Connectors SCSS4-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4 AWG Gray
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4 AWG Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15853-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15853-ND
Wire Splice Connectors 298-15853-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4 AWG Gray

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4 AWG Gray

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285099-SCSS4-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285099-SCSS4-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285099-SCSS4-L
Win Source Part Number: 1285099-SCSS4-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Gray Termination: Crimp Package: Bulk Wire Gauge: 4 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326580,298-1585 3,SCSS4-L Product Status: Obsolete

Win Source Part Number: 1285099-SCSS4-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Gray
Termination: Crimp
Package: Bulk
Wire Gauge: 4 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498326580,298-15853,SCSS4-L
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15853-ND 1285099-SCSS4-L
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details