Panduit Corp. Wire Splice Connectors SCSS4/0-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Purple
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Purple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15852-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15852-ND
Wire Splice Connectors 298-15852-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Purple

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Purple

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285098-SCSS4/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285098-SCSS4/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285098-SCSS4/0-X
Win Source Part Number: 1285098-SCSS4/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Purple Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326586,298-1585 2,SCSS4/0-X Product Status: Obsolete

Win Source Part Number: 1285098-SCSS4/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Purple
Termination: Crimp
Package: Bulk
Wire Gauge: 4/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498326586,298-15852,SCSS4/0-X
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15852-ND 1285098-SCSS4/0-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data