Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCSS3/0-X

Description
Win Source Part Number: 1285102-SCSS3/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326585,298-2347 5,SCSS3/0-X Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285102-SCSS3/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326585,298-2347 5,SCSS3/0-X Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285102-SCSS3/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285102-SCSS3/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285102-SCSS3/0-X
Win Source Part Number: 1285102-SCSS3/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326585,298-2347 5,SCSS3/0-X Product Status: Obsolete

Win Source Part Number: 1285102-SCSS3/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Orange
Termination: Crimp
Package: Bulk
Wire Gauge: 3/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498326585,298-23475,SCSS3/0-X
Product Status: Obsolete

Buy Now Datasheet
Copper Compression Butt Splice, Short Ba Rohs Compliant Panduit - 95F3573 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Butt Splice, Short Ba Rohs Compliant Panduit
95F3573
Copper Compression Butt Splice, Short Ba Rohs Compliant Panduit 95F3573
Copper Compression Butt Splice, Short Ba RoHS Compliant: Yes

Copper Compression Butt Splice, Short Ba RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1285102-SCSS3/0-X 95F3573
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Compression Butt Splice, Short Ba Rohs Compliant Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products