Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCSS250-X

Description
Win Source Part Number: 1285106-SCSS250-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Yellow Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326587,298-2037 4,SCSS250-X Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285106-SCSS250-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Yellow Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326587,298-2037 4,SCSS250-X Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285106-SCSS250-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285106-SCSS250-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285106-SCSS250-X
Win Source Part Number: 1285106-SCSS250-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Yellow Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326587,298-2037 4,SCSS250-X Product Status: Obsolete

Win Source Part Number: 1285106-SCSS250-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Yellow
Termination: Crimp
Package: Bulk
Wire Gauge: 250MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498326587,298-20374,SCSS250-X
Product Status: Obsolete

Buy Now Datasheet
Copper Splice - Butt Splice Short Barrel, Type Scss, 250 Kcmil Cable Or 250 Navy Rohs Compliant Panduit - 66H3949 - Newark, An Avnet Company
Chicago, IL, United States
Copper Splice - Butt Splice Short Barrel, Type Scss, 250 Kcmil Cable Or 250 Navy Rohs Compliant Panduit
66H3949
Copper Splice - Butt Splice Short Barrel, Type Scss, 250 Kcmil Cable Or 250 Navy Rohs Compliant Panduit 66H3949
Copper Splice - Butt Splice Short Barrel, Type SCSS, 250 KCMIL Cable or 250 Navy RoHS Compliant: Yes

Copper Splice - Butt Splice Short Barrel, Type SCSS, 250 KCMIL Cable or 250 Navy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1285106-SCSS250-X 66H3949
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Splice - Butt Splice Short Barrel, Type Scss, 250 Kcmil Cable Or 250 Navy Rohs Compliant Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details