Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCSS1/0-X

Description
Win Source Part Number: 1285116-SCSS1/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Pink Termination: Crimp Package: Bulk Wire Gauge: 1/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326583,298-1584 9,SCSS1/0-X Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285116-SCSS1/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Pink Termination: Crimp Package: Bulk Wire Gauge: 1/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326583,298-1584 9,SCSS1/0-X Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285116-SCSS1/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285116-SCSS1/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285116-SCSS1/0-X
Win Source Part Number: 1285116-SCSS1/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Pink Termination: Crimp Package: Bulk Wire Gauge: 1/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498326583,298-1584 9,SCSS1/0-X Product Status: Obsolete

Win Source Part Number: 1285116-SCSS1/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Pink
Termination: Crimp
Package: Bulk
Wire Gauge: 1/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498326583,298-15849,SCSS1/0-X
Product Status: Obsolete

Buy Now
Sheung Wan, Hong Kong
Terminals
SCSS1/0-X
Terminals SCSS1/0-X
Terminals Copp COMPR Butt Splice, Short Ba

Terminals Copp COMPR Butt Splice, Short Ba

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1285116-SCSS1/0-X SCSS1/0-X
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details