Panduit Corp. Wire Splice Connectors SCSF6-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15848-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15848-ND
Wire Splice Connectors 298-15848-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285118-SCSF6-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285118-SCSF6-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285118-SCSF6-L
Win Source Part Number: 1285118-SCSF6-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Blue Termination: Crimp Package: Bulk Wire Gauge: 6 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498355679,298-1584 8,SCSF6-L Base Product Number: SCSF

Win Source Part Number: 1285118-SCSF6-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Blue
Termination: Crimp
Package: Bulk
Wire Gauge: 6 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498355679,298-15848,SCSF6-L
Base Product Number: SCSF

Buy Now Datasheet
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With #6 Awg Code Cable And 61/24 Locomotive Cable Rohs Compliant Panduit - 66H3946 - Newark, An Avnet Company
Chicago, IL, United States
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With #6 Awg Code Cable And 61/24 Locomotive Cable Rohs Compliant Panduit
66H3946
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With #6 Awg Code Cable And 61/24 Locomotive Cable Rohs Compliant Panduit 66H3946
Copper Splice - Butt Splice Flared Barrel, Type SCSF, for use with #6 AWG code cable and 61/24 locomotive cable RoHS Compliant: Yes

Copper Splice - Butt Splice Flared Barrel, Type SCSF, for use with #6 AWG code cable and 61/24 locomotive cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15848-ND 1285118-SCSF6-L 66H3946
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With #6 Awg Code Cable And 61/24 Locomotive Cable Rohs Compliant Panduit
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details