Panduit Corp. Wire Splice Connectors SCSF4/0-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Yellow
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15847-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15847-ND
Wire Splice Connectors 298-15847-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Yellow

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Yellow

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285120-SCSF4/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285120-SCSF4/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285120-SCSF4/0-X
Win Source Part Number: 1285120-SCSF4/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Yellow Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498355704,298-1584 7,SCSF4/0-X Base Product Number: SCSF

Win Source Part Number: 1285120-SCSF4/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Yellow
Termination: Crimp
Package: Bulk
Wire Gauge: 4/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498355704,298-15847,SCSF4/0-X
Base Product Number: SCSF

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCSF4/0-X
Terminals SCSF4/0-X
Terminals COPP COMPR BUTT SPLICE 4/0 AWG FLEX

Terminals COPP COMPR BUTT SPLICE 4/0 AWG FLEX

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15847-ND 1285120-SCSF4/0-X SCSF4/0-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details