Panduit Corp. Wire Splice Connectors SCSF250-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250MCM (kcmil) White
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250MCM (kcmil) White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-23471-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-23471-ND
Wire Splice Connectors 298-23471-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250MCM (kcmil) White

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250MCM (kcmil) White

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285105-SCSF250-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285105-SCSF250-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285105-SCSF250-X
Win Source Part Number: 1285105-SCSF250-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: White Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498355705,298-2347 1,SCSF250-X Base Product Number: SCSF Product Status: Obsolete

Win Source Part Number: 1285105-SCSF250-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: White
Termination: Crimp
Package: Bulk
Wire Gauge: 250MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498355705,298-23471,SCSF250-X
Base Product Number: SCSF
Product Status: Obsolete

Buy Now Datasheet
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With 250 Kcmil Code Cable And 650/24 Locomotive Cable Rohs Compliant Panduit - 66H3940 - Newark, An Avnet Company
Chicago, IL, United States
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With 250 Kcmil Code Cable And 650/24 Locomotive Cable Rohs Compliant Panduit
66H3940
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With 250 Kcmil Code Cable And 650/24 Locomotive Cable Rohs Compliant Panduit 66H3940
Copper Splice - Butt Splice Flared Barrel, Type SCSF, for use with 250 KCMIL code cable and 650/24 locomotive cable RoHS Compliant: Yes

Copper Splice - Butt Splice Flared Barrel, Type SCSF, for use with 250 KCMIL code cable and 650/24 locomotive cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-23471-ND 1285105-SCSF250-X 66H3940
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With 250 Kcmil Code Cable And 650/24 Locomotive Cable Rohs Compliant Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details