Panduit Corp. Wire Splice Connectors SCSF2-E

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Brown
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Brown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15846-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15846-ND
Wire Splice Connectors 298-15846-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Brown

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2 AWG Brown

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285128-SCSF2-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285128-SCSF2-E
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285128-SCSF2-E
Win Source Part Number: 1285128-SCSF2-E Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Brown Termination: Crimp Package: Bulk Wire Gauge: 2 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCSF2-E,298-15846,07 498359980 Base Product Number: SCSF

Win Source Part Number: 1285128-SCSF2-E
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Brown
Termination: Crimp
Package: Bulk
Wire Gauge: 2 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: SCSF2-E,298-15846,07498359980
Base Product Number: SCSF

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCSF2-E
Terminals SCSF2-E
Terminals COPP COMP BUTT SPLICE #2 AWG FLEX

Terminals COPP COMP BUTT SPLICE #2 AWG FLEX

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15846-ND 1285128-SCSF2-E SCSF2-E
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers