Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCSF2/0-X

Description
Win Source Part Number: 1285109-SCSF2/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 2/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-23470,0749835570 2,SCSF2/0-X Base Product Number: SCSF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285109-SCSF2/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 2/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-23470,0749835570 2,SCSF2/0-X Base Product Number: SCSF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285109-SCSF2/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285109-SCSF2/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285109-SCSF2/0-X
Win Source Part Number: 1285109-SCSF2/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 2/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-23470,0749835570 2,SCSF2/0-X Base Product Number: SCSF Product Status: Obsolete

Win Source Part Number: 1285109-SCSF2/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Orange
Termination: Crimp
Package: Bulk
Wire Gauge: 2/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-23470,07498355702,SCSF2/0-X
Base Product Number: SCSF
Product Status: Obsolete

Buy Now Datasheet
Wire Splice Connectors - 298-23470-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-23470-ND
Wire Splice Connectors 298-23470-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2/0 AWG Orange

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2/0 AWG Orange

Buy Now Datasheet
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With 2/0 Awg Code Cable And 325/24 Locomotive Cable Rohs Compliant Panduit - 66H3939 - Newark, An Avnet Company
Chicago, IL, United States
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With 2/0 Awg Code Cable And 325/24 Locomotive Cable Rohs Compliant Panduit
66H3939
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With 2/0 Awg Code Cable And 325/24 Locomotive Cable Rohs Compliant Panduit 66H3939
Copper Splice - Butt Splice Flared Barrel, Type SCSF, for use with 2/0 AWG code cable and 325/24 locomotive cable RoHS Compliant: Yes

Copper Splice - Butt Splice Flared Barrel, Type SCSF, for use with 2/0 AWG code cable and 325/24 locomotive cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285109-SCSF2/0-X 298-23470-ND 66H3939
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With 2/0 Awg Code Cable And 325/24 Locomotive Cable Rohs Compliant Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details