Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCSF1-X

Description
Win Source Part Number: 1285117-SCSF1-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Pink Termination: Crimp Package: Bulk Wire Gauge: 1 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCSF1-X,298-23468,07 498359981 Base Product Number: SCSF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285117-SCSF1-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Pink Termination: Crimp Package: Bulk Wire Gauge: 1 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCSF1-X,298-23468,07 498359981 Base Product Number: SCSF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285117-SCSF1-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285117-SCSF1-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285117-SCSF1-X
Win Source Part Number: 1285117-SCSF1-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Pink Termination: Crimp Package: Bulk Wire Gauge: 1 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCSF1-X,298-23468,07 498359981 Base Product Number: SCSF Product Status: Obsolete

Win Source Part Number: 1285117-SCSF1-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Pink
Termination: Crimp
Package: Bulk
Wire Gauge: 1 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: SCSF1-X,298-23468,07498359981
Base Product Number: SCSF
Product Status: Obsolete

Buy Now Datasheet
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With #1 Awg Code Cable And 225/24 Locomotive Cable Rohs Compliant Panduit - 66H3936 - Newark, An Avnet Company
Chicago, IL, United States
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With #1 Awg Code Cable And 225/24 Locomotive Cable Rohs Compliant Panduit
66H3936
Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With #1 Awg Code Cable And 225/24 Locomotive Cable Rohs Compliant Panduit 66H3936
Copper Splice - Butt Splice Flared Barrel, Type SCSF, for use with #1 AWG code cable and 225/24 locomotive cable RoHS Compliant: Yes

Copper Splice - Butt Splice Flared Barrel, Type SCSF, for use with #1 AWG code cable and 225/24 locomotive cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1285117-SCSF1-X 66H3936
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Splice - Butt Splice Flared Barrel, Type Scsf, For Use With #1 Awg Code Cable And 225/24 Locomotive Cable Rohs Compliant Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products