Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCS800-6

Description
Win Source Part Number: 1190913-SCS800-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 800MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCS800-6,07498 300491 Base Product Number: SCS800 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1190913-SCS800-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 800MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCS800-6,07498 300491 Base Product Number: SCS800 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1190913-SCS800-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1190913-SCS800-6
Connectors, Interconnects - Terminals - Wire Splice Connectors 1190913-SCS800-6
Win Source Part Number: 1190913-SCS800-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 800MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCS800-6,07498 300491 Base Product Number: SCS800 Product Status: Obsolete

Win Source Part Number: 1190913-SCS800-6
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Orange
Termination: Crimp
Package: Bulk
Wire Gauge: 800MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-SCS800-6,07498300491
Base Product Number: SCS800
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1190913-SCS800-6
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details