Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCS6-L

Description
Win Source Part Number: 1285076-SCS6-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Blue Features: Copper Tubing Termination: Crimp Package: Bulk Wire Gauge: 6 AWG Standard Package: 50 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11904,SCS6-L Base Product Number: SCS6
Request a Quote Datasheet
Description
Win Source Part Number: 1285076-SCS6-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Blue Features: Copper Tubing Termination: Crimp Package: Bulk Wire Gauge: 6 AWG Standard Package: 50 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11904,SCS6-L Base Product Number: SCS6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285076-SCS6-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285076-SCS6-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285076-SCS6-L
Win Source Part Number: 1285076-SCS6-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Blue Features: Copper Tubing Termination: Crimp Package: Bulk Wire Gauge: 6 AWG Standard Package: 50 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11904,SCS6-L Base Product Number: SCS6

Win Source Part Number: 1285076-SCS6-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Blue
Features: Copper Tubing
Termination: Crimp
Package: Bulk
Wire Gauge: 6 AWG
Standard Package: 50
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11904,SCS6-L
Base Product Number: SCS6

Buy Now Datasheet
Wire Splice Connectors - 298-11904-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11904-ND
Wire Splice Connectors 298-11904-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 6 AWG Blue

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCS6-L
Terminals SCS6-L
Terminals COPPER SPLICE SHORT BRL #6 AWG

Terminals COPPER SPLICE SHORT BRL #6 AWG

Buy Now Datasheet
PNDT Compression Lugs - SCS6-L - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Compression Lugs
SCS6-L
PNDT Compression Lugs SCS6-L
Pan-Lug SCS6-L Comp. Splice, Standard,

Pan-Lug SCS6-L Comp. Splice, Standard,

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285076-SCS6-L 298-11904-ND SCS6-L SCS6-L
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals PNDT Compression Lugs
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details