Win Source Part Number: 1285119-SCS500-6
Category: Connectors, Interconnects>Termin
Color: Brown
Termination: Crimp
Package: Bulk
Wire Gauge: 500MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390365,298-1584
Base Product Number: SCS500
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 500MCM (kcmil) Brown
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1285119-SCS500-6 | 298-15843-ND |
| Product Name | Connectors, Interconnects - Terminals - Wire Splice Connectors | Wire Splice Connectors |
| Termination | Crimp |