Win Source Part Number: 1285085-SCS4-L
Category: Connectors, Interconnects>Termin
Series: Pan-Lug®
Color: Gray
Features: Copper Tubing
Termination: Crimp
Package: Bulk
Wire Gauge: 2-4 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11903,SCS4-L
Base Product Number: SCS4
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2-4 AWG Gray
CONN SPLICE 2-4AWG CRIMP PAN-LUG Product overview: SCS4-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-SCS4-L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1285085-SCS4-L | 298-11903-ND | 305-SCS4-L |
| Product Name | Connectors, Interconnects - Terminals - Wire Splice Connectors | Wire Splice Connectors | Electronic Connector |
| Termination | Crimp | Crimp |