Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCS3/0-X

Description
Win Source Part Number: 1285124-SCS3/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390335,SCS3/0-X ,298-11902 Base Product Number: SCS3
Request a Quote Datasheet
Description
Win Source Part Number: 1285124-SCS3/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390335,SCS3/0-X ,298-11902 Base Product Number: SCS3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285124-SCS3/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285124-SCS3/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285124-SCS3/0-X
Win Source Part Number: 1285124-SCS3/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Orange Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390335,SCS3/0-X ,298-11902 Base Product Number: SCS3

Win Source Part Number: 1285124-SCS3/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Orange
Termination: Crimp
Package: Bulk
Wire Gauge: 3/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390335,SCS3/0-X,298-11902
Base Product Number: SCS3

Buy Now Datasheet
Wire Splice Connectors - 298-11902-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11902-ND
Wire Splice Connectors 298-11902-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Orange

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Orange

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCS3/0-X
Terminals SCS3/0-X
Terminals COPPER SPLICE SHORT BRL 3/0 AWG

Terminals COPPER SPLICE SHORT BRL 3/0 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285124-SCS3/0-X 298-11902-ND SCS3/0-X
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Meter 0.080″ Pin Plug - SALE-9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details