Panduit Corp. Wire Splice Connectors SCS250-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250MCM (kcmil) Yellow
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250MCM (kcmil) Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15839-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15839-ND
Wire Splice Connectors 298-15839-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250MCM (kcmil) Yellow

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 250MCM (kcmil) Yellow

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285125-SCS250-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285125-SCS250-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285125-SCS250-X
Win Source Part Number: 1285125-SCS250-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Yellow Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390345,298-1583 9,SCS250-X Base Product Number: SCS250

Win Source Part Number: 1285125-SCS250-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Yellow
Termination: Crimp
Package: Bulk
Wire Gauge: 250MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390345,298-15839,SCS250-X
Base Product Number: SCS250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCS250-X
Terminals SCS250-X
Terminals Copp COMP Butt Splice, STD

Terminals Copp COMP Butt Splice, STD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15839-ND 1285125-SCS250-X SCS250-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details