Panduit Corp. Wire Splice Connectors SCS2/0-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2/0 AWG Black
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2/0 AWG Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15838-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15838-ND
Wire Splice Connectors 298-15838-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2/0 AWG Black

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2/0 AWG Black

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285126-SCS2/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285126-SCS2/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285126-SCS2/0-X
Win Source Part Number: 1285126-SCS2/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Black Termination: Crimp Package: Bulk Wire Gauge: 2/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCS2/0-X,07498390330 ,298-15838 Base Product Number: SCS2

Win Source Part Number: 1285126-SCS2/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Black
Termination: Crimp
Package: Bulk
Wire Gauge: 2/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: SCS2/0-X,07498390330,298-15838
Base Product Number: SCS2

Buy Now Datasheet
PNDT Compression Lugs - SCS2/0-X - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Compression Lugs
SCS2/0-X
PNDT Compression Lugs SCS2/0-X
Pan-Lug SCS2/0-X Comp. Splice, 2/0, Tin

Pan-Lug SCS2/0-X Comp. Splice, 2/0, Tin

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SCS2/0-X
Terminals SCS2/0-X
Terminals COPPER SPLICE SHORT BRL 2/0 AWG

Terminals COPPER SPLICE SHORT BRL 2/0 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15838-ND 1285126-SCS2/0-X SCS2/0-X SCS2/0-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors PNDT Compression Lugs Terminals
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FHB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers