Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCS1000-3

Description
Win Source Part Number: 1053207-SCS1000-3 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: White Termination: Crimp Package: Bulk Wire Gauge: 1000MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 Alternative Parts (Cross-Reference): SCS300-X; SCS750-6; SCS4-L; 52010; 322246; 60704-1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390390,298-2037 3,SCS1000-3-ND Base Product Number: SCS1000
Request a Quote Datasheet
Description
Win Source Part Number: 1053207-SCS1000-3 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: White Termination: Crimp Package: Bulk Wire Gauge: 1000MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 Alternative Parts (Cross-Reference): SCS300-X; SCS750-6; SCS4-L; 52010; 322246; 60704-1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390390,298-2037 3,SCS1000-3-ND Base Product Number: SCS1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1053207-SCS1000-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1053207-SCS1000-3
Connectors, Interconnects - Terminals - Wire Splice Connectors 1053207-SCS1000-3
Win Source Part Number: 1053207-SCS1000-3 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: White Termination: Crimp Package: Bulk Wire Gauge: 1000MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 Alternative Parts (Cross-Reference): SCS300-X; SCS750-6; SCS4-L; 52010; 322246; 60704-1; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390390,298-2037 3,SCS1000-3-ND Base Product Number: SCS1000

Win Source Part Number: 1053207-SCS1000-3
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: White
Termination: Crimp
Package: Bulk
Wire Gauge: 1000MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): SCS300-X; SCS750-6; SCS4-L; 52010; 322246; 60704-1;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390390,298-20373,SCS1000-3-ND
Base Product Number: SCS1000

Buy Now Datasheet
Wire Splice Connectors - 298-20373-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-20373-ND
Wire Splice Connectors 298-20373-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1000MCM (kcmil) White

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1000MCM (kcmil) White

Buy Now Datasheet
Copper Compression Butt Splice, Standard Panduit - 49Y7149 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Butt Splice, Standard Panduit
49Y7149
Copper Compression Butt Splice, Standard Panduit 49Y7149
Copper Compression Butt Splice, Standard

Copper Compression Butt Splice, Standard

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1053207-SCS1000-3 298-20373-ND 49Y7149
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Copper Compression Butt Splice, Standard Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details