Panduit Corp. Wire Splice Connectors SCS1-E

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1 AWG Green
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1 AWG Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15837-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15837-ND
Wire Splice Connectors 298-15837-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1 AWG Green

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1 AWG Green

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285130-SCS1-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285130-SCS1-E
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285130-SCS1-E
Win Source Part Number: 1285130-SCS1-E Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Green Termination: Crimp Package: Bulk Wire Gauge: 1 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390320,SCS1-E,2 98-15837 Base Product Number: SCS1

Win Source Part Number: 1285130-SCS1-E
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Green
Termination: Crimp
Package: Bulk
Wire Gauge: 1 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390320,SCS1-E,298-15837
Base Product Number: SCS1

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCS1-E
Terminals SCS1-E
Terminals Copper Comp Butt Splice Standard

Terminals Copper Comp Butt Splice Standard

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15837-ND 1285130-SCS1-E SCS1-E
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers