Panduit Corp. Wire Splice Connectors SCS1/0-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1/0 AWG Pink
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1/0 AWG Pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-11900-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-11900-ND
Wire Splice Connectors 298-11900-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1/0 AWG Pink

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1/0 AWG Pink

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285129-SCS1/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285129-SCS1/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285129-SCS1/0-X
Win Source Part Number: 1285129-SCS1/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Pink Termination: Crimp Package: Bulk Wire Gauge: 1/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCS1/0-X,07498390325 ,298-11900 Base Product Number: SCS1

Win Source Part Number: 1285129-SCS1/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Pink
Termination: Crimp
Package: Bulk
Wire Gauge: 1/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: SCS1/0-X,07498390325,298-11900
Base Product Number: SCS1

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCS1/0-X
Terminals SCS1/0-X
Terminals COPPER SPLICE SHORT BRL 1/0 AWG

Terminals COPPER SPLICE SHORT BRL 1/0 AWG

Buy Now Datasheet
PNDT Compression Lugs - SCS1/0-X - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Compression Lugs
SCS1/0-X
PNDT Compression Lugs SCS1/0-X
Pan-Lug SCS1/0-X Comp. Splice, 1/0, Tin

Pan-Lug SCS1/0-X Comp. Splice, 1/0, Tin

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11900-ND 1285129-SCS1/0-X SCS1/0-X SCS1/0-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals PNDT Compression Lugs
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details