Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCMSX240-X

Description
Win Source Part Number: 1285108-SCMSX240-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 240mm2 Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498348305 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285108-SCMSX240-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 240mm2 Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498348305 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285108-SCMSX240-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285108-SCMSX240-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285108-SCMSX240-X
Win Source Part Number: 1285108-SCMSX240-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 240mm2 Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498348305 Product Status: Obsolete

Win Source Part Number: 1285108-SCMSX240-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 240mm2
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498348305
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1285108-SCMSX240-X
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - 7909F4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Female Bulkhead Receptacle - 9230 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details