Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCMS500-6

Description
Win Source Part Number: 1285096-SCMS500-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 500mm² Standard Package: 6 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCMS500-6,0749 8377533 Base Product Number: SCMS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285096-SCMS500-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 500mm² Standard Package: 6 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCMS500-6,0749 8377533 Base Product Number: SCMS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285096-SCMS500-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285096-SCMS500-6
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285096-SCMS500-6
Win Source Part Number: 1285096-SCMS500-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 500mm² Standard Package: 6 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCMS500-6,0749 8377533 Base Product Number: SCMS Product Status: Obsolete

Win Source Part Number: 1285096-SCMS500-6
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 500mm²
Standard Package: 6
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-SCMS500-6,07498377533
Base Product Number: SCMS
Product Status: Obsolete

Buy Now Datasheet
Copper Compression Metric Butt Splice, 5 Panduit - 03M9996 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Metric Butt Splice, 5 Panduit
03M9996
Copper Compression Metric Butt Splice, 5 Panduit 03M9996
Copper Compression Metric Butt Splice, 5

Copper Compression Metric Butt Splice, 5

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SCMS500-6
Terminals SCMS500-6
Terminals Copper Comp Metric Butt Splice, 5

Terminals Copper Comp Metric Butt Splice, 5

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285096-SCMS500-6 03M9996 SCMS500-6
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Compression Metric Butt Splice, 5 Panduit Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details