Panduit Corp. Wire Splice Connectors SCMS50-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 50mm²
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 50mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - SCMS50-L-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
SCMS50-L-ND
Wire Splice Connectors SCMS50-L-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 50mm²

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 50mm²

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285094-SCMS50-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285094-SCMS50-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285094-SCMS50-L
Win Source Part Number: 1285094-SCMS50-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 50mm2 Standard Package: 50 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCMS50-L,07498 376988 Base Product Number: SCMS Product Status: Obsolete

Win Source Part Number: 1285094-SCMS50-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 50mm2
Standard Package: 50
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-SCMS50-L,07498376988
Base Product Number: SCMS
Product Status: Obsolete

Buy Now Datasheet
Copper Compression Metric Butt Splice, 5 Panduit - 03M9995 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Metric Butt Splice, 5 Panduit
03M9995
Copper Compression Metric Butt Splice, 5 Panduit 03M9995
Copper Compression Metric Butt Splice, 5

Copper Compression Metric Butt Splice, 5

Supplier's Site
Sheung Wan, Hong Kong
Terminals
SCMS50-L
Terminals SCMS50-L
Terminals Copper Comp Metric Butt Splice, 5

Terminals Copper Comp Metric Butt Splice, 5

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SCMS50-L-ND 1285094-SCMS50-L 03M9995 SCMS50-L
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Compression Metric Butt Splice, 5 Panduit Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products