Panduit Corp. Wire Splice Connectors SCMS400-5

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 400mm²
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 400mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - SCMS400-5-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
SCMS400-5-ND
Wire Splice Connectors SCMS400-5-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 400mm²

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 400mm²

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285097-SCMS400-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285097-SCMS400-5
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285097-SCMS400-5
Win Source Part Number: 1285097-SCMS400-5 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 400mm2 Standard Package: 5 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-SCMS400-5,0749 8376996 Base Product Number: SCMS Product Status: Obsolete

Win Source Part Number: 1285097-SCMS400-5
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 400mm2
Standard Package: 5
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-SCMS400-5,07498376996
Base Product Number: SCMS
Product Status: Obsolete

Buy Now Datasheet
Copper Compression Metric Butt Splice, 4 Panduit - 03M9994 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Metric Butt Splice, 4 Panduit
03M9994
Copper Compression Metric Butt Splice, 4 Panduit 03M9994
Copper Compression Metric Butt Splice, 4

Copper Compression Metric Butt Splice, 4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SCMS400-5-ND 1285097-SCMS400-5 03M9994
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Compression Metric Butt Splice, 4 Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details