Panduit Corp. Wire Splice Connectors SCMS25-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 25mm²
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 25mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-23465-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-23465-ND
Wire Splice Connectors 298-23465-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 25mm²

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 25mm²

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285103-SCMS25-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285103-SCMS25-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285103-SCMS25-L
Win Source Part Number: 1285103-SCMS25-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 25mm² Standard Package: 50 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498376986,298-2346 5,SCMS25-L Base Product Number: SCMS Product Status: Obsolete

Win Source Part Number: 1285103-SCMS25-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 25mm²
Standard Package: 50
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498376986,298-23465,SCMS25-L
Base Product Number: SCMS
Product Status: Obsolete

Buy Now Datasheet
Copper Compression Metric Butt Splice, 2 Panduit - 03M9991 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Metric Butt Splice, 2 Panduit
03M9991
Copper Compression Metric Butt Splice, 2 Panduit 03M9991
Copper Compression Metric Butt Splice, 2

Copper Compression Metric Butt Splice, 2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-23465-ND 1285103-SCMS25-L 03M9991
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Copper Compression Metric Butt Splice, 2 Panduit
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details