Panduit Corp. Wire Splice Connectors SCMS240-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 240mm²
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 240mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - SCMS240-X-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
SCMS240-X-ND
Wire Splice Connectors SCMS240-X-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 240mm²

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 240mm²

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285107-SCMS240-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285107-SCMS240-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285107-SCMS240-X
Win Source Part Number: 1285107-SCMS240-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 240mm2 Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498376994,-3255-SC MS240-X Base Product Number: SCMS Product Status: Obsolete

Win Source Part Number: 1285107-SCMS240-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 240mm2
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498376994,-3255-SCMS240-X
Base Product Number: SCMS
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SCMS240-X-ND 1285107-SCMS240-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 180 Housing,White - 1381G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers