Panduit Corp. Wire Splice Connectors SCMS16-C

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16mm²
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - SCMS16-C-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
SCMS16-C-ND
Wire Splice Connectors SCMS16-C-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16mm²

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16mm²

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285111-SCMS16-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285111-SCMS16-C
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285111-SCMS16-C
Win Source Part Number: 1285111-SCMS16-C Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Termination: Crimp Package: Bulk Wire Gauge: 16mm² Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498376985,-3255-SC MS16-C Base Product Number: SCMS Product Status: Obsolete

Win Source Part Number: 1285111-SCMS16-C
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Termination: Crimp
Package: Bulk
Wire Gauge: 16mm²
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498376985,-3255-SCMS16-C
Base Product Number: SCMS
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number SCMS16-C-ND 1285111-SCMS16-C
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details