Panduit Corp. Wire Splice Connectors SCL8-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15836-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15836-ND
Wire Splice Connectors 298-15836-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285070-SCL8-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285070-SCL8-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285070-SCL8-L
Win Source Part Number: 1285070-SCL8-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Red Termination: Crimp Package: Bulk Wire Gauge: 8 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15836,0749839042 6,SCL8-L Base Product Number: SCL8

Win Source Part Number: 1285070-SCL8-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Red
Termination: Crimp
Package: Bulk
Wire Gauge: 8 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15836,07498390426,SCL8-L
Base Product Number: SCL8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCL8-L
Terminals SCL8-L
Terminals Copp COMPR Butt Splice, Long Bar

Terminals Copp COMPR Butt Splice, Long Bar

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15836-ND 1285070-SCL8-L SCL8-L
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers