Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCL750-6

Description
Win Source Part Number: 1285072-SCL750-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Termination: Crimp Package: Bulk Wire Gauge: 750MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCL750-6,07498390475 ,298-15835 Base Product Number: SCL750
Request a Quote Datasheet
Description
Win Source Part Number: 1285072-SCL750-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Termination: Crimp Package: Bulk Wire Gauge: 750MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCL750-6,07498390475 ,298-15835 Base Product Number: SCL750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285072-SCL750-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285072-SCL750-6
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285072-SCL750-6
Win Source Part Number: 1285072-SCL750-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Termination: Crimp Package: Bulk Wire Gauge: 750MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCL750-6,07498390475 ,298-15835 Base Product Number: SCL750

Win Source Part Number: 1285072-SCL750-6
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Black
Termination: Crimp
Package: Bulk
Wire Gauge: 750MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: SCL750-6,07498390475,298-15835
Base Product Number: SCL750

Buy Now Datasheet
Wire Splice Connectors - 298-15835-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15835-ND
Wire Splice Connectors 298-15835-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 750MCM (kcmil) Black

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 750MCM (kcmil) Black

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCL750-6
Terminals SCL750-6
Terminals Copp COMP Butt Splice, Long Bar

Terminals Copp COMP Butt Splice, Long Bar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285072-SCL750-6 298-15835-ND SCL750-6
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI 124P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details