Panduit Corp. Wire Splice Connectors SCL600-6

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 600MCM (kcmil) Green
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 600MCM (kcmil) Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-15834-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15834-ND
Wire Splice Connectors 298-15834-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 600MCM (kcmil) Green

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 600MCM (kcmil) Green

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285074-SCL600-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285074-SCL600-6
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285074-SCL600-6
Win Source Part Number: 1285074-SCL600-6 Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Green Termination: Crimp Package: Bulk Wire Gauge: 600MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: SCL600-6,298-15834,0 7498390470 Base Product Number: SCL600

Win Source Part Number: 1285074-SCL600-6
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Green
Termination: Crimp
Package: Bulk
Wire Gauge: 600MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: SCL600-6,298-15834,07498390470
Base Product Number: SCL600

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15834-ND 1285074-SCL600-6
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - 1124-CAB.H34.GLW.C7G-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details