Panduit Corp. Wire Splice Connectors SCL4/0-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Purple
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Purple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-1399-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-1399-ND
Wire Splice Connectors 298-1399-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Purple

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 4/0 AWG Purple

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285080-SCL4/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285080-SCL4/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285080-SCL4/0-X
Win Source Part Number: 1285080-SCL4/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Purple Features: Copper Tubing Termination: Crimp Package: Bulk Wire Gauge: 4/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-1399,SCL40X Base Product Number: SCL4

Win Source Part Number: 1285080-SCL4/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Purple
Features: Copper Tubing
Termination: Crimp
Package: Bulk
Wire Gauge: 4/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-1399,SCL40X
Base Product Number: SCL4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-1399-ND 1285080-SCL4/0-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 8023C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details