Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCL350-X

Description
Win Source Part Number: 1285081-SCL350-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Red Termination: Crimp Package: Bulk Wire Gauge: 350MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390455,298-1583 2,SCL350-X Base Product Number: SCL350
Request a Quote Datasheet
Description
Win Source Part Number: 1285081-SCL350-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Red Termination: Crimp Package: Bulk Wire Gauge: 350MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390455,298-1583 2,SCL350-X Base Product Number: SCL350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285081-SCL350-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285081-SCL350-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285081-SCL350-X
Win Source Part Number: 1285081-SCL350-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Red Termination: Crimp Package: Bulk Wire Gauge: 350MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390455,298-1583 2,SCL350-X Base Product Number: SCL350

Win Source Part Number: 1285081-SCL350-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Red
Termination: Crimp
Package: Bulk
Wire Gauge: 350MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390455,298-15832,SCL350-X
Base Product Number: SCL350

Buy Now Datasheet
Wire Splice Connectors - 298-15832-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15832-ND
Wire Splice Connectors 298-15832-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 350MCM (kcmil) Red

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 350MCM (kcmil) Red

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCL350-X
Terminals SCL350-X
Terminals COPP COMPR BUTT SPLICE LONG BRL

Terminals COPP COMPR BUTT SPLICE LONG BRL

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285081-SCL350-X 298-15832-ND SCL350-X
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details