Panduit Corp. Wire Splice Connectors SCL3/0-X

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Orange
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 298-1398-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-1398-ND
Wire Splice Connectors 298-1398-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Orange

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 3/0 AWG Orange

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285083-SCL3/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285083-SCL3/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285083-SCL3/0-X
Win Source Part Number: 1285083-SCL3/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Orange Features: Copper Tubing Termination: Crimp Package: Bulk Wire Gauge: 3/0 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-1398 Base Product Number: SCL3

Win Source Part Number: 1285083-SCL3/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Orange
Features: Copper Tubing
Termination: Crimp
Package: Bulk
Wire Gauge: 3/0 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-1398
Base Product Number: SCL3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-1398-ND 1285083-SCL3/0-X
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 3 AWG
Unlock Full Specs
to access all available technical data