Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCL2/0-X

Description
Win Source Part Number: 1285086-SCL2/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Termination: Crimp Package: Bulk Wire Gauge: 2/0-4 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390430,SCL2/0-X ,298-15829 Base Product Number: SCL2
Request a Quote Datasheet
Description
Win Source Part Number: 1285086-SCL2/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Termination: Crimp Package: Bulk Wire Gauge: 2/0-4 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390430,SCL2/0-X ,298-15829 Base Product Number: SCL2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285086-SCL2/0-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285086-SCL2/0-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285086-SCL2/0-X
Win Source Part Number: 1285086-SCL2/0-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Black Termination: Crimp Package: Bulk Wire Gauge: 2/0-4 AWG Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390430,SCL2/0-X ,298-15829 Base Product Number: SCL2

Win Source Part Number: 1285086-SCL2/0-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Black
Termination: Crimp
Package: Bulk
Wire Gauge: 2/0-4 AWG
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390430,SCL2/0-X,298-15829
Base Product Number: SCL2

Buy Now Datasheet
Wire Splice Connectors - 298-15829-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
298-15829-ND
Wire Splice Connectors 298-15829-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2/0-4 AWG Black

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 2/0-4 AWG Black

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCL2/0-X
Terminals SCL2/0-X
Terminals Copp COMPR Butt Splice, Long Bar

Terminals Copp COMPR Butt Splice, Long Bar

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285086-SCL2/0-X 298-15829-ND SCL2/0-X
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details