Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCH300-X

Description
Win Source Part Number: 1285057-SCH300-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: White Termination: Crimp Package: Bulk Wire Gauge: 300MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390351 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285057-SCH300-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: White Termination: Crimp Package: Bulk Wire Gauge: 300MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390351 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285057-SCH300-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285057-SCH300-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285057-SCH300-X
Win Source Part Number: 1285057-SCH300-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: White Termination: Crimp Package: Bulk Wire Gauge: 300MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390351 Product Status: Obsolete

Win Source Part Number: 1285057-SCH300-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: White
Termination: Crimp
Package: Bulk
Wire Gauge: 300MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390351
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1285057-SCH300-X
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers