Panduit Corp. Connectors, Interconnects - Terminals - Wire Splice Connectors SCH250-X

Description
Win Source Part Number: 1285058-SCH250-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Yellow Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390346 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285058-SCH250-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Yellow Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390346 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1285058-SCH250-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1285058-SCH250-X
Connectors, Interconnects - Terminals - Wire Splice Connectors 1285058-SCH250-X
Win Source Part Number: 1285058-SCH250-X Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: Pan-Lug® Color: Yellow Termination: Crimp Package: Bulk Wire Gauge: 250MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498390346 Product Status: Obsolete

Win Source Part Number: 1285058-SCH250-X
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: Pan-Lug®
Color: Yellow
Termination: Crimp
Package: Bulk
Wire Gauge: 250MCM (kcmil)
Standard Package: 1
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498390346
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
SCH250-X
Terminals SCH250-X
Terminals Copp COMPR Splice with Corona Re

Terminals Copp COMPR Splice with Corona Re

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1285058-SCH250-X SCH250-X
Product Name Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details